Microchip Technology, Inc. 150 mA Ultra-Low Iq, Capless LDO Regulator MCP1711

Description
The MCP1711 is a very accurate CMOS low dropout (LDO) voltage regulator that can deliver up to 150 mA of current while consuming only 0.6 μA of quiescent current (typical). The LDO output is stable without the need of capacitors due to excellent internal phase compensation. Eliminating capacitors can save space overall solution cost. However, for better transient responses, the output capacitor should be added for enhanced performance. The MCP1711 has a true current foldback feature for added protection when the load decreases beyond the MCP1711’s load rating. The package options for the MCP1711 are the 4-Lead 1x1 mm UQFN and the 5-Lead SOT-23 which makes an ideal choice for small and compact applications. Additional Features Ultra-Low 600 nA (typical) Quiescent Current Low standby current: 10 nA Input Operating Voltage Range: 1.4V to 6.0V Standard Output Voltages: 1.2V, 1.8V, 2.2V, 2.5V, 3.0V, 3.3V, 5.0V Output Capacitor: Low Equivalent Series Resistance (ESR) or Capacitorless Compatible Protection Circuits: Current Limiter, Short Circuit, Foldback Space Saving, 4-Lead Plastic 1 x 1 mm UQFN and 5-Lead SOT-23
Datasheet
Description
The MCP1711 is a very accurate CMOS low dropout (LDO) voltage regulator that can deliver up to 150 mA of current while consuming only 0.6 μA of quiescent current (typical). The LDO output is stable without the need of capacitors due to excellent internal phase compensation. Eliminating capacitors can save space overall solution cost. However, for better transient responses, the output capacitor should be added for enhanced performance. The MCP1711 has a true current foldback feature for added protection when the load decreases beyond the MCP1711’s load rating. The package options for the MCP1711 are the 4-Lead 1x1 mm UQFN and the 5-Lead SOT-23 which makes an ideal choice for small and compact applications. Additional Features Ultra-Low 600 nA (typical) Quiescent Current Low standby current: 10 nA Input Operating Voltage Range: 1.4V to 6.0V Standard Output Voltages: 1.2V, 1.8V, 2.2V, 2.5V, 3.0V, 3.3V, 5.0V Output Capacitor: Low Equivalent Series Resistance (ESR) or Capacitorless Compatible Protection Circuits: Current Limiter, Short Circuit, Foldback Space Saving, 4-Lead Plastic 1 x 1 mm UQFN and 5-Lead SOT-23
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 mA Ultra-Low Iq, Capless LDO Regulator - MCP1711 - Microchip Technology, Inc.
Chandler, AZ, United States
150 mA Ultra-Low Iq, Capless LDO Regulator
MCP1711
150 mA Ultra-Low Iq, Capless LDO Regulator MCP1711
The MCP1711 is a very accurate CMOS low dropout (LDO) voltage regulator that can deliver up to 150 mA of current while consuming only 0.6 μA of quiescent current (typical). The LDO output is stable without the need of capacitors due to excellent internal phase compensation. Eliminating capacitors can save space overall solution cost. However, for better transient responses, the output capacitor should be added for enhanced performance. The MCP1711 has a true current foldback feature for added protection when the load decreases beyond the MCP1711’s load rating. The package options for the MCP1711 are the 4-Lead 1x1 mm UQFN and the 5-Lead SOT-23 which makes an ideal choice for small and compact applications. Additional Features Ultra-Low 600 nA (typical) Quiescent Current Low standby current: 10 nA Input Operating Voltage Range: 1.4V to 6.0V Standard Output Voltages: 1.2V, 1.8V, 2.2V, 2.5V, 3.0V, 3.3V, 5.0V Output Capacitor: Low Equivalent Series Resistance (ESR) or Capacitorless Compatible Protection Circuits: Current Limiter, Short Circuit, Foldback Space Saving, 4-Lead Plastic 1 x 1 mm UQFN and 5-Lead SOT-23

The MCP1711 is a very accurate CMOS low dropout (LDO) voltage regulator that can deliver up to 150 mA of current while consuming only 0.6 μA of quiescent current (typical). The LDO output is stable without the need of capacitors due to excellent internal phase compensation. Eliminating capacitors can save space overall solution cost. However, for better transient responses, the output capacitor should be added for enhanced performance. The MCP1711 has a true current foldback feature for added protection when the load decreases beyond the MCP1711’s load rating. The package options for the MCP1711 are the 4-Lead 1x1 mm UQFN and the 5-Lead SOT-23 which makes an ideal choice for small and compact applications.

Additional Features

    • Ultra-Low 600 nA (typical) Quiescent Current
    • Low standby current: 10 nA
    • Input Operating Voltage Range: 1.4V to 6.0V
    • Standard Output Voltages: 1.2V, 1.8V, 2.2V, 2.5V, 3.0V, 3.3V, 5.0V
    • Output Capacitor: Low Equivalent Series Resistance (ESR) or Capacitorless Compatible
    • Protection Circuits: Current Limiter, Short Circuit, Foldback
    • Space Saving, 4-Lead Plastic 1 x 1 mm UQFN and 5-Lead SOT-23
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MCP1711
Product Name 150 mA Ultra-Low Iq, Capless LDO Regulator
Regulator Type Low Dropout
Package Type Other; ['UQFN', 'SOT-23']
IOUT 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1913783 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
Motor Drivers, Controllers - A3946KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 7 to 60 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details