IC REG LINEAR 5V 250MA 8DFN Product overview: MCP1703T-5002E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703T-5002E/M
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-DFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 851854-MCP1703T-5002
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: MCP1703
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1703T5002EMC, MCP1703T-5002E/MCTR,
IC REG LINEAR 5V 250MA 8DFN
IC REG LINEAR 5V 250MA 8DFN
IC REG LINEAR 5V 250MA 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1703T-5002E/MC | MCP1703T-5002E/MCCT-ND | 851854-MCP1703T-5002E/MC | MCP1703T-5002E/MC | MCP1703T-5002E/MC | MCP1703T-5002E/MC |
| Product Name | 5V 250MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-5002E/MC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | Other; Reel - TR | Other; 8-VFDFN Exposed Pad | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| VIN | 16 volts | 16 volts | 16 volts |