Microchip Technology, Inc. LDO Voltage Regulators MCP1703T-5002E/MC

Description
LDO Voltage Regulators Low Iq 250mA LDO Vin 16V Vout=1.2V
Datasheet
Description
LDO Voltage Regulators Low Iq 250mA LDO Vin 16V Vout=1.2V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1703T-5002E/MC
LDO Voltage Regulators MCP1703T-5002E/MC
LDO Voltage Regulators Low Iq 250mA LDO Vin 16V Vout=1.2V

LDO Voltage Regulators Low Iq 250mA LDO Vin 16V Vout=1.2V

Buy Now Datasheet
Ldo, Fixed, 5V, 0.25A, -40 To 125Deg C; Output Type Microchip - 72AC6140 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.25A, -40 To 125Deg C; Output Type Microchip
72AC6140
Ldo, Fixed, 5V, 0.25A, -40 To 125Deg C; Output Type Microchip 72AC6140
LDO, FIXED, 5V, 0.25A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.25A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MCP1703T-5002E/MC 72AC6140
Product Name LDO Voltage Regulators Ldo, Fixed, 5V, 0.25A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details