Microchip Technology, Inc. Ldo Voltage Regulator, 250Ma, 5V, 3-Sot-89; Output Type Microchip MCP1703T-5002E/MB

Description
LDO VOLTAGE REGULATOR, 250mA, 5V, 3-SOT-89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:330mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 250mA, 5V, 3-SOT-89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:330mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 250Ma, 5V, 3-Sot-89; Output Type Microchip - 40M0642 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 250Ma, 5V, 3-Sot-89; Output Type Microchip
40M0642
Ldo Voltage Regulator, 250Ma, 5V, 3-Sot-89; Output Type Microchip 40M0642
LDO VOLTAGE REGULATOR, 250mA, 5V, 3-SOT-89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:330mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 250mA, 5V, 3-SOT-89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:330mV RoHS Compliant: Yes

Supplier's Site
Ic, Ldo Reg, 250Ma, 5V, 3-Sot-89, Full Reel; Output Type Microchip - 31T1331 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 250Ma, 5V, 3-Sot-89, Full Reel; Output Type Microchip
31T1331
Ic, Ldo Reg, 250Ma, 5V, 3-Sot-89, Full Reel; Output Type Microchip 31T1331
IC, LDO REG, 250mA, 5V, 3-SOT-89, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:330mV RoHS Compliant: Yes

IC, LDO REG, 250mA, 5V, 3-SOT-89, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:330mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 40M0642
Product Name Ldo Voltage Regulator, 250Ma, 5V, 3-Sot-89; Output Type Microchip
Input Voltage 2.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details