Microchip Technology, Inc. Voltage Regulators MCP1703T-5002E/DB

Description
LOW Iq, High Vin LDO
Request a Quote Datasheet
Description
LOW Iq, High Vin LDO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 1772974P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1772974P
Voltage Regulators 1772974P
LOW Iq, High Vin LDO

LOW Iq, High Vin LDO

Supplier's Site
Voltage Regulators - 1772974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1772974
Voltage Regulators 1772974
LOW Iq, High Vin LDO

LOW Iq, High Vin LDO

Supplier's Site
Voltage Regulators - 1772838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1772838
Voltage Regulators 1772838
LOW Iq, High Vin LDO

LOW Iq, High Vin LDO

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-5002E/DB - 1074841-MCP1703T-5002E/DB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-5002E/DB
1074841-MCP1703T-5002E/DB
PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-5002E/DB 1074841-MCP1703T-5002E/DB
Manufacturer: Microchip Technology Win Source Part Number: 1074841-MCP1703T-500 2E/DB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.65V @ 250mA Operating Supply Current: 5μA PSRR: 44dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074841-MCP1703T-5002E/DB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.65V @ 250mA
Operating Supply Current: 5μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703T-5002E/DBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703T-5002E/DBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703T-5002E/DBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703T-5002E/DBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703T-5002E/DBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703T-5002E/DBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703T-5002E/DBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703T-5002E/DBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703T-5002E/DBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Buy Now Datasheet
Singapore, Singapore
5V 250MA Voltage Regulator IC
776-MCP1703T-5002E/DB
5V 250MA Voltage Regulator IC 776-MCP1703T-5002E/DB
IC REG LINEAR 5V 250MA SOT223-3 Product overview: MCP1703T-5002E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703T-5002E/D B can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 250MA SOT223-3 Product overview: MCP1703T-5002E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703T-5002E/DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1703T-5002E/DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1703T-5002E/DB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1703T-5002E/DB
IC REG LINEAR 5V 250MA SOT223-3

IC REG LINEAR 5V 250MA SOT223-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703T-5002E/DB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703T-5002E/DB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703T-5002E/DB
IC REG LINEAR 5V 250MA SOT223-3

IC REG LINEAR 5V 250MA SOT223-3

Supplier's Site Datasheet
IC REG LINEAR 5V 250MA SOT223-3 - 536-MCP1703T-5002E/DB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 250MA SOT223-3
536-MCP1703T-5002E/DB
IC REG LINEAR 5V 250MA SOT223-3 536-MCP1703T-5002E/DB
IC REG LINEAR 5V 250MA SOT223-3

IC REG LINEAR 5V 250MA SOT223-3

Supplier's Site
PMIC - Voltage Regulators - Linear - MCP1703T-5002E/DB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1703T-5002E/DB
PMIC - Voltage Regulators - Linear MCP1703T-5002E/DB
IC REG LINEAR 5V 250MA SOT223-3

IC REG LINEAR 5V 250MA SOT223-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1772974P 1772974 1074841-MCP1703T-5002E/DB MCP1703T-5002E/DBDKR-ND 776-MCP1703T-5002E/DB MCP1703T-5002E/DB MCP1703T-5002E/DB 536-MCP1703T-5002E/DB MCP1703T-5002E/DB
Product Name Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-5002E/DB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 250MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 5V 250MA SOT223-3 PMIC - Voltage Regulators - Linear
Package Type Other; SOT-223 Other; Sot-223 Other; SOT-223-3 Other; TO-261-4, TO-261AA Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Regulator Category Low dropout voltage
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Regulator Type Low Dropout Standard
Life Cycle Stage Declining; Not For New Designs Active
Unlock Full Specs
to access all available technical data