Microchip Technology, Inc. Ldo, Fixed, 5V, 0.25A, Sot-223-3; Output Type Microchip MCP1703T-5002E/DB

Description
LDO, FIXED, 5V, 0.25A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.25A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.25A, Sot-223-3; Output Type Microchip - 57AC2477 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.25A, Sot-223-3; Output Type Microchip
57AC2477
Ldo, Fixed, 5V, 0.25A, Sot-223-3; Output Type Microchip 57AC2477
LDO, FIXED, 5V, 0.25A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 5V, 0.25A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1703T-5002E/DB
LDO Voltage Regulators MCP1703T-5002E/DB
LDO Voltage Regulators Low Iq 250mA LDO Vin 16V maxVout 5.0V

LDO Voltage Regulators Low Iq 250mA LDO Vin 16V maxVout 5.0V

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 57AC2477 MCP1703T-5002E/DB
Product Name Ldo, Fixed, 5V, 0.25A, Sot-223-3; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details