The MCP1703T-3302E/MC is a low dropout (LDO) voltage regulator capable of delivering up to 250 mA of output current with a typical quiescent current of only 2.0 µA. It operates within an input voltage range of 2.7V to 16.0V, making it suitable for various battery-powered applications. The device features a low dropout voltage of 625 mV at 250 mA output, ensuring efficient operation in low-voltage scenarios. Output voltage options for the MCP1703 include standard values such as 3.3V, with a typical output voltage tolerance of ±0.4%. It is stable with a minimum output capacitance of 1 µF, and supports various capacitor types including ceramic, tantalum, and aluminum electrolytic. The regulator also includes protection features such as short-circuit protection and overtemperature shutdown, enhancing its reliability in diverse applications. This component is particularly well-suited for use in battery-powered devices, including smoke detectors, digital cameras, and microcontroller power supplies. The MCP1703 is available in multiple package types, including SOT-223-3 and DFN-8, providing flexibility for integration into different designs.
Manufacturer: Microchip Technology
Win Source Part Number: 926603-MCP1703T-3302
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 8-DFN (2x3)
Package: 8-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1703
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1703T-3302E/MCTR,
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-DFN (2x3)
IC REG LINEAR 3.3V 250MA 8DFN Product overview: MCP1703T-3302E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703T-3302E/M
IC REG LINEAR 3.3V 250MA 8DFN
IC REG LINEAR 3.3V 250MA 8DFN
IC REG LINEAR 3.3V 250MA 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 926603-MCP1703T-3302E/MC | MCP1703T-3302E/MCDKR-ND | 776-MCP1703T-3302E/MC | MCP1703T-3302E/MC | MCP1703T-3302E/MC | MCP1703T-3302E/MC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-3302E/MC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 250MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | Other; 8-DFN (2x3) | Other; 8-VFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed |