IC REG LINEAR 3V 250MA 8DFN Product overview: MCP1703T-3002E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703T-3002E/M
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-DFN (2x3)
IC REG LINEAR 3V 250MA 8DFN
IC REG LINEAR 3V 250MA 8DFN
IC REG LINEAR 3V 250MA 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1703T-3002E/MC | MCP1703T-3002E/MCTR-ND | MCP1703T-3002E/MC | MCP1703T-3002E/MC | MCP1703T-3002E/MC |
| Product Name | 3V 250MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| VIN | 16 volts | 16 volts | 16 volts |