Microchip Technology, Inc. Fixed Ldo Voltage Regulator, 2.7V To 16V, 625Mv Dropout, 3Vout, 250Maout, Sot-89-3 Rohs Compliant Microchip MCP1703T-3002E/MB

Description
Fixed LDO Voltage Regulator, 2.7V to 16V, 625mV Dropout, 3Vout, 250mAout, SOT-89-3 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 2.7V to 16V, 625mV Dropout, 3Vout, 250mAout, SOT-89-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2.7V To 16V, 625Mv Dropout, 3Vout, 250Maout, Sot-89-3 Rohs Compliant Microchip - 18T9179 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.7V To 16V, 625Mv Dropout, 3Vout, 250Maout, Sot-89-3 Rohs Compliant Microchip
18T9179
Fixed Ldo Voltage Regulator, 2.7V To 16V, 625Mv Dropout, 3Vout, 250Maout, Sot-89-3 Rohs Compliant Microchip 18T9179
Fixed LDO Voltage Regulator, 2.7V to 16V, 625mV Dropout, 3Vout, 250mAout, SOT-89-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.7V to 16V, 625mV Dropout, 3Vout, 250mAout, SOT-89-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Reg, 250Ma, 3V, 3-Sot-89, Full Reel; Output Type Microchip - 31T1330 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 250Ma, 3V, 3-Sot-89, Full Reel; Output Type Microchip
31T1330
Ic, Ldo Reg, 250Ma, 3V, 3-Sot-89, Full Reel; Output Type Microchip 31T1330
IC, LDO REG, 250mA, 3V, 3-SOT-89, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:625mV RoHS Compliant: Yes

IC, LDO REG, 250mA, 3V, 3-SOT-89, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:625mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 18T9179 31T1330
Product Name Fixed Ldo Voltage Regulator, 2.7V To 16V, 625Mv Dropout, 3Vout, 250Maout, Sot-89-3 Rohs Compliant Microchip Ic, Ldo Reg, 250Ma, 3V, 3-Sot-89, Full Reel; Output Type Microchip
Input Voltage 2.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details