Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-2802E/MB MCP1703T-2802E/MB

Description
Manufacturer: Microchip Technology Win Source Part Number: 1074832-MCP1703T-280 2E/MB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.975V @ 250mA Operating Supply Current: 5μA PSRR: 44dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1074832-MCP1703T-280 2E/MB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.975V @ 250mA Operating Supply Current: 5μA PSRR: 44dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-2802E/MB - 1074832-MCP1703T-2802E/MB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-2802E/MB
1074832-MCP1703T-2802E/MB
PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-2802E/MB 1074832-MCP1703T-2802E/MB
Manufacturer: Microchip Technology Win Source Part Number: 1074832-MCP1703T-280 2E/MB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.975V @ 250mA Operating Supply Current: 5μA PSRR: 44dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074832-MCP1703T-2802E/MB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.975V @ 250mA
Operating Supply Current: 5μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703T-2802E/MBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703T-2802E/MBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703T-2802E/MBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3

Buy Now Datasheet
Singapore, Singapore
2.8V 250MA SOT89 Voltage Regulator IC
776-MCP1703T-2802E/MB
2.8V 250MA SOT89 Voltage Regulator IC 776-MCP1703T-2802E/MB
IC REG LINEAR 2.8V 250MA SOT89-3 Product overview: MCP1703T-2802E/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 250MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 250MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703T-2802E/M B can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 250MA SOT89-3 Product overview: MCP1703T-2802E/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 250MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 250MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703T-2802E/MB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MCP1703T-2802E/MB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1703T-2802E/MB
PMIC - Voltage Regulators - Linear MCP1703T-2802E/MB
IC REG LINEAR 2.8V 250MA SOT89-3

IC REG LINEAR 2.8V 250MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1703T-2802E/MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1703T-2802E/MB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1703T-2802E/MB
IC REG LINEAR 2.8V 250MA SOT89-3

IC REG LINEAR 2.8V 250MA SOT89-3

Supplier's Site
LDO Regulator Pos 2.8V 0.25A 4-Pin(3+Tab) SOT-89 T/R - 536-MCP1703T-2802E/MB - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 2.8V 0.25A 4-Pin(3+Tab) SOT-89 T/R
536-MCP1703T-2802E/MB
LDO Regulator Pos 2.8V 0.25A 4-Pin(3+Tab) SOT-89 T/R 536-MCP1703T-2802E/MB
LDO Regulator Pos 2.8V 0.25A 4-Pin(3+Tab) SOT-89 T/R

LDO Regulator Pos 2.8V 0.25A 4-Pin(3+Tab) SOT-89 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1074832-MCP1703T-2802E/MB MCP1703T-2802E/MBTR-ND 776-MCP1703T-2802E/MB MCP1703T-2802E/MB MCP1703T-2802E/MB 536-MCP1703T-2802E/MB
Product Name PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-2802E/MB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.8V 250MA SOT89 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 2.8V 0.25A 4-Pin(3+Tab) SOT-89 T/R
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type SOT89; Other; SOT-89-3 Other; TO-243AA Other; Tape & Reel (TR) Other; TO-243AA
Life Cycle Stage Declining; Not For New Designs
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
Voltage Regulators - 7139486 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A4986SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details