Microchip Technology, Inc. Ic, Ldo Reg, 250Ma, 2.5V, 3-Sot-89, Full Reel; Output Type Microchip MCP1703T-2502E/MB

Description
IC, LDO REG, 250mA, 2.5V, 3-SOT-89, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes
Datasheet
Description
IC, LDO REG, 250mA, 2.5V, 3-SOT-89, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Reg, 250Ma, 2.5V, 3-Sot-89, Full Reel; Output Type Microchip - 31T1329 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 250Ma, 2.5V, 3-Sot-89, Full Reel; Output Type Microchip
31T1329
Ic, Ldo Reg, 250Ma, 2.5V, 3-Sot-89, Full Reel; Output Type Microchip 31T1329
IC, LDO REG, 250mA, 2.5V, 3-SOT-89, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

IC, LDO REG, 250mA, 2.5V, 3-SOT-89, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 250Ma, 2.5V, 3-Sot-89; Output Type Microchip - 40M0633 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 250Ma, 2.5V, 3-Sot-89; Output Type Microchip
40M0633
Ldo Voltage Regulator, 250Ma, 2.5V, 3-Sot-89; Output Type Microchip 40M0633
LDO VOLTAGE REGULATOR, 250mA, 2.5V, 3-SOT-89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 250mA, 2.5V, 3-SOT-89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31T1329
Product Name Ic, Ldo Reg, 250Ma, 2.5V, 3-Sot-89, Full Reel; Output Type Microchip
Input Voltage 2.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details