IC REG LIN 2.5V 250MA SOT23A-3 Product overview: MCP1703T-2502E/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703T-2502E/C
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3
Manufacturer: Microchip Technology
Win Source Part Number: 1074829-MCP1703T-250
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23A-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.1V @ 250mA
Operating Supply Current: 5μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG LIN 2.5V 250MA SOT23A-3
LDO Voltage Regulators Low Iq 250mA LDO Vin 16V maxVout 2.5V
IC REG LIN 2.5V 250MA SOT23A-3
IC REG LIN 2.5V 250MA SOT23A-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1703T-2502E/CB | MCP1703T-2502E/CBCT-ND | 1074829-MCP1703T-2502E/CB | MCP1703T-2502E/CB | MCP1703T-2502E/CB | MCP1703T-2502E/CB | MCP1703T-2502E/CB |
| Product Name | 2.5V 250MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-2502E/CB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23A-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| Dropout Voltage | 0.3300 volts | 1.1 volts | 1.1 volts | 1.1 volts |