Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
IC REG LIN 2.4V 200MA SOT223-3
IC REG LIN 2.4V 200MA SOT223-3
LDO Voltage Regulators Low Iq 250 mA LDO, Vin 16V max, Vout = 2.4V
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1703T-2402E/DB-ND | MCP1703T-2402E/DB | MCP1703T-2402E/DB | MCP1703T-2402E/DB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection |