Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-DFN (2x3)
LDO Voltage Regulators Low Iq 250mA LDO Vin 16V Vout=1.2V
IC REG LINEAR 1.8V 200MA 8DFN
IC REG LINEAR 1.8V 200MA 8DFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1703T-1802E/MCTR-ND | MCP1703T-1802E/MC | MCP1703T-1802E/MC | MCP1703T-1802E/MC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection |