Microchip Technology, Inc. Ic, Ldo Reg, 250Ma, 1.8V, 3-Sot-89, Full Reel; Output Type Microchip MCP1703T-1802E/MB

Description
IC, LDO REG, 250mA, 1.8V, 3-SOT-89, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes
Datasheet
Description
IC, LDO REG, 250mA, 1.8V, 3-SOT-89, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Reg, 250Ma, 1.8V, 3-Sot-89, Full Reel; Output Type Microchip - 31T1327 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 250Ma, 1.8V, 3-Sot-89, Full Reel; Output Type Microchip
31T1327
Ic, Ldo Reg, 250Ma, 1.8V, 3-Sot-89, Full Reel; Output Type Microchip 31T1327
IC, LDO REG, 250mA, 1.8V, 3-SOT-89, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

IC, LDO REG, 250mA, 1.8V, 3-SOT-89, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 250Ma, 1.8V, 3-Sot-89; Output Type Microchip - 40M0630 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 250Ma, 1.8V, 3-Sot-89; Output Type Microchip
40M0630
Ldo Voltage Regulator, 250Ma, 1.8V, 3-Sot-89; Output Type Microchip 40M0630
LDO VOLTAGE REGULATOR, 250mA, 1.8V, 3-SOT-89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 250mA, 1.8V, 3-SOT-89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31T1327
Product Name Ic, Ldo Reg, 250Ma, 1.8V, 3-Sot-89, Full Reel; Output Type Microchip
Input Voltage 2.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details