V REG, LDO, 250MA, 1.8V, SOT-23A-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 58M8874 |
| Product Name | V Reg, Ldo, 250Ma, 1.8V, Sot-23A-3; Output Type Microchip |
| Input Voltage | 2.7 to 16 volts |