Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Output Type: Fixed
Output Configuration: Positive
PSRR: 44dB (100Hz)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 8-VFDFN Exposed Pad
IC REG LINEAR 1.2V 200MA 8DFN Product overview: MCP1703T-1202E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703T-1202E/M
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-DFN (2x3)
IC REG LINEAR 1.2V 200MA 8DFN
LDO Voltage Regulators Low Iq 250mA LDO Vin 16V Vout=1.2V
IC REG LINEAR 1.2V 200MA 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MCP1703T-1202E/MC | MCP1703T-1202E/MCTR-ND | MCP1703T-1202E/MC | MCP1703T-1202E/MC | MCP1703T-1202E/MC | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) Cut Tape (CT) | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | |||
| IOUT | 0.2500 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |