Manufacturer: Microchip Technology
Win Source Part Number: 1220939-MCP1703T-120
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-243AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 200mA
Family Name: MCP1703
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5μA
PSRR: 44dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-89-3
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): AZ1117CR2-1.2TRG1; BU1CJA2VG-CTR; BU12JA2VG-CTR;
Introduction Date: June 22, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.2V 200MA SOT89-3 Product overview: MCP1703T-1202E/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 200MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703T-1202E/M
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-3
IC REG LINEAR 1.2V 200MA SOT89-3
IC REG LINEAR 1.2V 200MA SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1220939-MCP1703T-1202E/MB | 776-MCP1703T-1202E/MB | MCP1703T-1202E/MBTR-ND | MCP1703T-1202E/MB | MCP1703T-1202E/MB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-1202E/MB | 1.2V 200MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT89; Other; TO-243AA | Other; Tape & Reel (TR) | Other; TO-243AA | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts |