Microchip Technology, Inc. LDO Voltage Regulators MCP1703T-1202E/MB

Description
LDO Voltage Regulators Low Iq 250mA LDO Vin 16V maxVout 1.2V
Datasheet
Description
LDO Voltage Regulators Low Iq 250mA LDO Vin 16V maxVout 1.2V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1703T-1202E/MB
LDO Voltage Regulators MCP1703T-1202E/MB
LDO Voltage Regulators Low Iq 250mA LDO Vin 16V maxVout 1.2V

LDO Voltage Regulators Low Iq 250mA LDO Vin 16V maxVout 1.2V

Buy Now Datasheet
Ldo Voltage Regulator, 250Ma, 1.2V, 3-Sot-89; Output Type Microchip - 40M0627 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 250Ma, 1.2V, 3-Sot-89; Output Type Microchip
40M0627
Ldo Voltage Regulator, 250Ma, 1.2V, 3-Sot-89; Output Type Microchip 40M0627
LDO VOLTAGE REGULATOR, 250mA, 1.2V, 3-SOT-89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 250mA, 1.2V, 3-SOT-89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 250Ma, 1.2V, 3-Sot-89, Full Reel; Output Type Microchip - 31T1326 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 250Ma, 1.2V, 3-Sot-89, Full Reel; Output Type Microchip
31T1326
Ldo Voltage Regulator, 250Ma, 1.2V, 3-Sot-89, Full Reel; Output Type Microchip 31T1326
LDO VOLTAGE REGULATOR, 250mA, 1.2V, 3-SOT-89, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 250mA, 1.2V, 3-SOT-89, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MCP1703T-1202E/MB 40M0627
Product Name LDO Voltage Regulators Ldo Voltage Regulator, 250Ma, 1.2V, 3-Sot-89; Output Type Microchip
Input Voltage 2.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details