Microchip Technology, Inc. Ic, Ldo Reg, 250Ma, 1.2V, 3-Sot-23B; Output Type Microchip MCP1703T-1202E/CB

Description
IC, LDO REG, 250mA, 1.2V, 3-SOT-23B; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
IC, LDO REG, 250mA, 1.2V, 3-SOT-23B; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Reg, 250Ma, 1.2V, 3-Sot-23B; Output Type Microchip - 31T1325 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 250Ma, 1.2V, 3-Sot-23B; Output Type Microchip
31T1325
Ic, Ldo Reg, 250Ma, 1.2V, 3-Sot-23B; Output Type Microchip 31T1325
IC, LDO REG, 250mA, 1.2V, 3-SOT-23B; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV; No. of Pins:3Pins RoHS Compliant: Yes

IC, LDO REG, 250mA, 1.2V, 3-SOT-23B; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 250Ma, 1.2V, 3-Sot-23B; Output Type Microchip - 40M0625 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 250Ma, 1.2V, 3-Sot-23B; Output Type Microchip
40M0625
Ldo Voltage Regulator, 250Ma, 1.2V, 3-Sot-23B; Output Type Microchip 40M0625
LDO VOLTAGE REGULATOR, 250mA, 1.2V, 3-SOT-23B; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 250mA, 1.2V, 3-SOT-23B; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1703T-1202E/CB
LDO Voltage Regulators MCP1703T-1202E/CB
LDO Voltage Regulators Low Iq 250mA LDO Vin 16V maxVout 1.2V

LDO Voltage Regulators Low Iq 250mA LDO Vin 16V maxVout 1.2V

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 31T1325 MCP1703T-1202E/CB
Product Name Ic, Ldo Reg, 250Ma, 1.2V, 3-Sot-23B; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details