Microchip Technology, Inc. 1.2V 200MA Voltage Regulator IC MCP1703T-1202E/CB

Description
IC REG LIN 1.2V 200MA SOT23A-3 Product overview: MCP1703T-1202E/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703T-1202E/C B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.2V 200MA SOT23A-3 Product overview: MCP1703T-1202E/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703T-1202E/C B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 200MA Voltage Regulator IC
776-MCP1703T-1202E/CB
1.2V 200MA Voltage Regulator IC 776-MCP1703T-1202E/CB
IC REG LIN 1.2V 200MA SOT23A-3 Product overview: MCP1703T-1202E/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703T-1202E/C B can be used for catalog matching and distributor lookup.

IC REG LIN 1.2V 200MA SOT23A-3 Product overview: MCP1703T-1202E/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703T-1202E/CB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703T-1202E/CBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703T-1202E/CBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703T-1202E/CBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703T-1202E/CBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703T-1202E/CBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703T-1202E/CBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703T-1202E/CBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703T-1202E/CBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703T-1202E/CBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-1202E/CB - 1074821-MCP1703T-1202E/CB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-1202E/CB
1074821-MCP1703T-1202E/CB
PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-1202E/CB 1074821-MCP1703T-1202E/CB
Manufacturer: Microchip Technology Win Source Part Number: 1074821-MCP1703T-120 2E/CB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23A-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 5μA PSRR: 44dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074821-MCP1703T-1202E/CB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23A-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 5μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1703T-1202E/CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1703T-1202E/CB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1703T-1202E/CB
IC REG LIN 1.2V 200MA SOT23A-3

IC REG LIN 1.2V 200MA SOT23A-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1703T-1202E/CB
PMIC - Voltage Regulators - Linear MCP1703T-1202E/CB
IC REG LIN 1.2V 200MA SOT23A-3

IC REG LIN 1.2V 200MA SOT23A-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MCP1703T-1202E/CB MCP1703T-1202E/CBTR-ND 1074821-MCP1703T-1202E/CB MCP1703T-1202E/CB MCP1703T-1202E/CB
Product Name 1.2V 200MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MCP1703T-1202E/CB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23A-3 SOT23
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts
IOUT 0.2500 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Dropout Voltage 0.3300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25892RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220825 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23r
View Details
PMIC - Voltage Regulators - Linear - ADP3300ARTZ-3.2-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Motor Drivers, Controllers - UDN2916LBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
2 suppliers