LOWIQ 250MA LDO, VIN 16V MAX, VO
LOWIQ 250MA LDO, VIN 16V MAX, VO
LOWIQ 250MA LDO, VIN 16V MAX, VO
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 150-MCP1703AT-5002E/MBVAOCT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard; Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; TO-243AA |
| Special Features | Over Temperature, Short Circuit |