Microchip Technology, Inc. Ldo, 2.7/16Vin, 0.25A, 5V, 2%, 3Sot89; Output Type Microchip MCP1703AT-5002E/MB

Description
LDO, 2.7/16VIN, 0.25A, 5V, 2%, 3SOT89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, 2.7/16VIN, 0.25A, 5V, 2%, 3SOT89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 2.7/16Vin, 0.25A, 5V, 2%, 3Sot89; Output Type Microchip - 64AH4015 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 2.7/16Vin, 0.25A, 5V, 2%, 3Sot89; Output Type Microchip
64AH4015
Ldo, 2.7/16Vin, 0.25A, 5V, 2%, 3Sot89; Output Type Microchip 64AH4015
LDO, 2.7/16VIN, 0.25A, 5V, 2%, 3SOT89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

LDO, 2.7/16VIN, 0.25A, 5V, 2%, 3SOT89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1703AT-5002E/MB
LDO Voltage Regulators MCP1703AT-5002E/MB
LDO Voltage Regulators LOW Iq, High Vin LDO 5.0V, SOT-89

LDO Voltage Regulators LOW Iq, High Vin LDO 5.0V, SOT-89

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 64AH4015 MCP1703AT-5002E/MB
Product Name Ldo, 2.7/16Vin, 0.25A, 5V, 2%, 3Sot89; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details