Microchip Technology, Inc. Ldo, 2.7/16Vin, 0.25A, 5V, 2%, 3Sot23; Output Type Microchip MCP1703AT-5002E/CB

Description
LDO, 2.7/16VIN, 0.25A, 5V, 2%, 3SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, 2.7/16VIN, 0.25A, 5V, 2%, 3SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 2.7/16Vin, 0.25A, 5V, 2%, 3Sot23; Output Type Microchip - 64AH4014 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 2.7/16Vin, 0.25A, 5V, 2%, 3Sot23; Output Type Microchip
64AH4014
Ldo, 2.7/16Vin, 0.25A, 5V, 2%, 3Sot23; Output Type Microchip 64AH4014
LDO, 2.7/16VIN, 0.25A, 5V, 2%, 3SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

LDO, 2.7/16VIN, 0.25A, 5V, 2%, 3SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1703AT-5002E/CB
LDO Voltage Regulators MCP1703AT-5002E/CB
LDO Voltage Regulators LOW Iq, High Vin LDO 5.0V, SOT-23A

LDO Voltage Regulators LOW Iq, High Vin LDO 5.0V, SOT-23A

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 64AH4014 MCP1703AT-5002E/CB
Product Name Ldo, 2.7/16Vin, 0.25A, 5V, 2%, 3Sot23; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details