IC REG LINEAR 3.3V 250MA 8DFN Product overview: MCP1703AT-3302E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703AT-3302E/
Manufacturer: Microchip Technology
Win Source Part Number: 1323620-MCP1703AT-33
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-VFDFN Exposed Pad
PSRR: 35dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1703AT-3302E/MCTR
Base Product Number: MCP1703
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.725V @ 250mA
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-DFN (2x3)
IC REG LINEAR 3.3V 250MA 8DFN
IC REG LINEAR 3.3V 250MA 8DFN
IC REG LINEAR 3.3V 250MA 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1703AT-3302E/MC | 1323620-MCP1703AT-3302E/MC | MCP1703AT-3302E/MCCT-ND | MCP1703AT-3302E/MC | MCP1703AT-3302E/MC | MCP1703AT-3302E/MC |
| Product Name | 3.3V 250MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| VIN | 16 volts | 16 volts | 16 volts |