Microchip Technology, Inc. Ldo, 2.7/16Vin, 0.25A, 3.3V, 2%, 3Sot89; Output Type Microchip MCP1703AT-3302E/MB

Description
LDO, 2.7/16VIN, 0.25A, 3.3V, 2%, 3SOT89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes
Datasheet
Description
LDO, 2.7/16VIN, 0.25A, 3.3V, 2%, 3SOT89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 2.7/16Vin, 0.25A, 3.3V, 2%, 3Sot89; Output Type Microchip - 64AH4013 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 2.7/16Vin, 0.25A, 3.3V, 2%, 3Sot89; Output Type Microchip
64AH4013
Ldo, 2.7/16Vin, 0.25A, 3.3V, 2%, 3Sot89; Output Type Microchip 64AH4013
LDO, 2.7/16VIN, 0.25A, 3.3V, 2%, 3SOT89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes

LDO, 2.7/16VIN, 0.25A, 3.3V, 2%, 3SOT89; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 3.3V, 0.25A, Sot-89-3; Output Type Microchip - 52AH1129 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.25A, Sot-89-3; Output Type Microchip
52AH1129
Ldo, Fixed, 3.3V, 0.25A, Sot-89-3; Output Type Microchip 52AH1129
LDO, FIXED, 3.3V, 0.25A, SOT-89-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.25A, SOT-89-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1703AT-3302E/MB
LDO Voltage Regulators MCP1703AT-3302E/MB
LDO Voltage Regulators LOW Iq, High Vin LDO 3.3V, SOT-89

LDO Voltage Regulators LOW Iq, High Vin LDO 3.3V, SOT-89

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 64AH4013 MCP1703AT-3302E/MB
Product Name Ldo, 2.7/16Vin, 0.25A, 3.3V, 2%, 3Sot89; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM137QP - Micross Components, Inc.
Micross Components, Inc.
View Details