IC REG LIN 3.3V 250MA SOT23A-3 Product overview: MCP1703AT-3302E/CBVA
IC REG LIN 3.3V 250MA SOT23A-3
IC REG LIN 3.3V 250MA SOT23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3
IC REG LINEAR 5V 250MA SOT23A-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1703AT-3302E/CBVAO | 150-MCP1703AT-3302E/CBVAODKR-ND | MCP1703AT-3302E/CBVAO |
| Product Name | 3.3V 250MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| Output Voltage | 3.3 volts | 3.3 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| Dropout Voltage | 0.7250 to ? volts | 0.7250 volts |