Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MCP1703AT-3302E/CB MCP1703AT-3302E/CB

Description
Manufacturer: Microchip Technology Win Source Part Number: 1074815-MCP1703AT-33 02E/CB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23A-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.725V @ 250mA Operating Supply Current: 5μA PSRR: 35dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1074815-MCP1703AT-33 02E/CB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23A-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.725V @ 250mA Operating Supply Current: 5μA PSRR: 35dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MCP1703AT-3302E/CB - 1074815-MCP1703AT-3302E/CB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1703AT-3302E/CB
1074815-MCP1703AT-3302E/CB
PMIC - PMIC - Voltage Regulators - Linear - MCP1703AT-3302E/CB 1074815-MCP1703AT-3302E/CB
Manufacturer: Microchip Technology Win Source Part Number: 1074815-MCP1703AT-33 02E/CB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23A-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.725V @ 250mA Operating Supply Current: 5μA PSRR: 35dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074815-MCP1703AT-3302E/CB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23A-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.725V @ 250mA
Operating Supply Current: 5μA
PSRR: 35dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703AT-3302E/CBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703AT-3302E/CBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703AT-3302E/CBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703AT-3302E/CBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703AT-3302E/CBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703AT-3302E/CBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703AT-3302E/CBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703AT-3302E/CBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703AT-3302E/CBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3

Buy Now Datasheet
Singapore, Singapore
3.3V 250MA Voltage Regulator IC
776-MCP1703AT-3302E/CB
3.3V 250MA Voltage Regulator IC 776-MCP1703AT-3302E/CB
IC REG LIN 3.3V 250MA SOT23A-3 Product overview: MCP1703AT-3302E/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703AT-3302E/ CB can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 250MA SOT23A-3 Product overview: MCP1703AT-3302E/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703AT-3302E/CB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 7709509P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7709509P
Voltage Regulators 7709509P
LDO Low Iq 250mA 16V 3.3V 2% SOT23A

LDO Low Iq 250mA 16V 3.3V 2% SOT23A

Supplier's Site
Voltage Regulators - 7709509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7709509
Voltage Regulators 7709509
LDO Low Iq 250mA 16V 3.3V 2% SOT23A

LDO Low Iq 250mA 16V 3.3V 2% SOT23A

Supplier's Site
Voltage Regulators - 1445821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1445821
Voltage Regulators 1445821
LDO Low Iq 250mA 16V 3.3V 2% SOT23A

LDO Low Iq 250mA 16V 3.3V 2% SOT23A

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1703AT-3302E/CB
PMIC - Voltage Regulators - Linear MCP1703AT-3302E/CB
IC REG LIN 3.3V 250MA SOT23A-3

IC REG LIN 3.3V 250MA SOT23A-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1703AT-3302E/CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1703AT-3302E/CB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1703AT-3302E/CB
IC REG LIN 3.3V 250MA SOT23A-3

IC REG LIN 3.3V 250MA SOT23A-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703AT-3302E/CB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703AT-3302E/CB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703AT-3302E/CB
IC REG LIN 3.3V 250MA SOT23A-3

IC REG LIN 3.3V 250MA SOT23A-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1074815-MCP1703AT-3302E/CB MCP1703AT-3302E/CBTR-ND 776-MCP1703AT-3302E/CB 7709509P 7709509 MCP1703AT-3302E/CB MCP1703AT-3302E/CB MCP1703AT-3302E/CB
Product Name PMIC - PMIC - Voltage Regulators - Linear - MCP1703AT-3302E/CB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 250MA Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type SOT23; Other; SOT-23A-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23 SOT23; Other; Sot-23a SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data