Microchip Technology, Inc. LDO Voltage Regulators MCP1703AT-3302E/CB

Description
LDO Voltage Regulators LOW Iq, High Vin LDO 3.3V, SOT-23A
Datasheet
Description
LDO Voltage Regulators LOW Iq, High Vin LDO 3.3V, SOT-23A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1703AT-3302E/CB
LDO Voltage Regulators MCP1703AT-3302E/CB
LDO Voltage Regulators LOW Iq, High Vin LDO 3.3V, SOT-23A

LDO Voltage Regulators LOW Iq, High Vin LDO 3.3V, SOT-23A

Buy Now Datasheet
Ldo, Fixed, 3.3V, 0.25A, Sot-23A-3; Output Type Microchip - 46W4756 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.25A, Sot-23A-3; Output Type Microchip
46W4756
Ldo, Fixed, 3.3V, 0.25A, Sot-23A-3; Output Type Microchip 46W4756
LDO, FIXED, 3.3V, 0.25A, SOT-23A-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:525mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.25A, SOT-23A-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:525mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, Fixed, 3.3V, 0.25A, Sot-23A-3; Output Type Microchip - 83T7168 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 3.3V, 0.25A, Sot-23A-3; Output Type Microchip
83T7168
Ldo Voltage Regulator, Fixed, 3.3V, 0.25A, Sot-23A-3; Output Type Microchip 83T7168
LDO VOLTAGE REGULATOR, FIXED, 3.3V, 0.25A, SOT-23A-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:525mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 3.3V, 0.25A, SOT-23A-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:525mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MCP1703AT-3302E/CB 46W4756
Product Name LDO Voltage Regulators Ldo, Fixed, 3.3V, 0.25A, Sot-23A-3; Output Type Microchip
Input Voltage 2.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details