The MCP1703AT-2802E/DB is a low dropout (LDO) voltage regulator capable of delivering up to 250 mA of output current with a typical quiescent current of 2.0 µA. It operates within an input voltage range of 2.7V to 16.0V, making it suitable for various battery-powered applications. The device features a low dropout voltage of 625 mV at 250 mA output for an output voltage of 2.8V, and it offers a typical output voltage tolerance of ±0.4%. Standard output voltage options range from 1.2V to 5.5V, with stability achieved using output capacitance as low as 1.0 µF. The MCP1703AT-2802E/DB includes built-in short-circuit and overtemperature protection, enhancing its reliability in applications such as battery-powered devices, smoke detectors, and microcontroller power supplies. It is available in multiple package types, including SOT-223-3.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3
IC REG LIN 2.8V 250MA SOT223-3
IC REG LIN 2.8V 250MA SOT223-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1703AT-2802E/DB-ND | MCP1703AT-2802E/DB | MCP1703AT-2802E/DB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | ||
| Special Features | Input Overcurrent Protection |