IC REG LINEAR 2.5V 250MA SOT89-3 Product overview: MCP1703AT-2502E/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 250MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703AT-2502E/
Manufacturer: Microchip Technology
Win Source Part Number: 732526-MCP1703AT-250
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 35dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: MCP1703
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 1.1V at 250mA
Current - Quiescent (Iq): 5μA
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
IC REG LINEAR 2.5V 250MA SOT89-3
IC REG LINEAR 2.5V 250MA SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MCP1703AT-2502E/MB | 732526-MCP1703AT-2502E/MB | MCP1703AT-2502E/MB-ND | MCP1703AT-2502E/MB | MCP1703AT-2502E/MB |
| Product Name | 2.5V 250MA SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1703AT-2502E/MB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; TO-243AA | Other; TO-243AA | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| VIN | 16 volts | 16 volts |