Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3
IC REG LIN 2.5V 250MA SOT223-3
IC REG LIN 2.5V 250MA SOT223-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1703AT-2502E/DB-ND | MCP1703AT-2502E/DB | MCP1703AT-2502E/DB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | ||
| Special Features | Input Overcurrent Protection |