Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear MCP1703AT-2052E/CB

Description
Win Source Part Number: 1030660-MCP1703AT-20 52E/CB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 2.05V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23A-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 35dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): MCP1703AT-2052E/CBMC P1703AT-2052ECB; MCP1703AT2052E/CB; MCP1703AT2052ECB; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP1703AT-2052E/CBDK R,MCP1703AT-2052E/CB TR,MCP1703AT-2052E/C BCT Base Product Number: MCP1703
Request a Quote Datasheet
Description
Win Source Part Number: 1030660-MCP1703AT-20 52E/CB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 2.05V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23A-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 35dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): MCP1703AT-2052E/CBMC P1703AT-2052ECB; MCP1703AT2052E/CB; MCP1703AT2052ECB; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP1703AT-2052E/CBDK R,MCP1703AT-2052E/CB TR,MCP1703AT-2052E/C BCT Base Product Number: MCP1703
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1030660-MCP1703AT-2052E/CB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1030660-MCP1703AT-2052E/CB
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1030660-MCP1703AT-2052E/CB
Win Source Part Number: 1030660-MCP1703AT-20 52E/CB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 2.05V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23A-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 35dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): MCP1703AT-2052E/CBMC P1703AT-2052ECB; MCP1703AT2052E/CB; MCP1703AT2052ECB; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP1703AT-2052E/CBDK R,MCP1703AT-2052E/CB TR,MCP1703AT-2052E/C BCT Base Product Number: MCP1703

Win Source Part Number: 1030660-MCP1703AT-2052E/CB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 2.05V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23A-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 35dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MCP1703AT-2052E/CBMCP1703AT-2052ECB; MCP1703AT2052E/CB; MCP1703AT2052ECB;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP1703AT-2052E/CBDKR,MCP1703AT-2052E/CBTR,MCP1703AT-2052E/CBCT
Base Product Number: MCP1703

Buy Now Datasheet
Singapore, Singapore
2.05V 200MA Voltage Regulator IC
776-MCP1703AT-2052E/CB
2.05V 200MA Voltage Regulator IC 776-MCP1703AT-2052E/CB
IC REG LIN 2.05V 200MA SOT23A-3 Product overview: MCP1703AT-2052E/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.05V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.05V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703AT-2052E/ CB can be used for catalog matching and distributor lookup.

IC REG LIN 2.05V 200MA SOT23A-3 Product overview: MCP1703AT-2052E/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.05V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.05V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703AT-2052E/CB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703AT-2052E/CBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703AT-2052E/CBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703AT-2052E/CBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703AT-2052E/CBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703AT-2052E/CBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703AT-2052E/CBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703AT-2052E/CBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703AT-2052E/CBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703AT-2052E/CBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1703AT-2052E/CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1703AT-2052E/CB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1703AT-2052E/CB
IC REG LIN 2.05V 200MA SOT23A-3

IC REG LIN 2.05V 200MA SOT23A-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1703AT-2052E/CB
PMIC - Voltage Regulators - Linear MCP1703AT-2052E/CB
IC REG LIN 2.05V 200MA SOT23A-3

IC REG LIN 2.05V 200MA SOT23A-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1030660-MCP1703AT-2052E/CB 776-MCP1703AT-2052E/CB MCP1703AT-2052E/CBCT-ND MCP1703AT-2052E/CB MCP1703AT-2052E/CB
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 2.05V 200MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; Tape & Reel Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data