Microchip Technology, Inc. Ldo, 2.7/16Vin, 0.25A, 1.2V, 2%, 3Sot23; Output Type Microchip MCP1703AT-1202E/CB

Description
LDO, 2.7/16VIN, 0.25A, 1.2V, 2%, 3SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes
Datasheet
Description
LDO, 2.7/16VIN, 0.25A, 1.2V, 2%, 3SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 2.7/16Vin, 0.25A, 1.2V, 2%, 3Sot23; Output Type Microchip - 46W4752 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 2.7/16Vin, 0.25A, 1.2V, 2%, 3Sot23; Output Type Microchip
46W4752
Ldo, 2.7/16Vin, 0.25A, 1.2V, 2%, 3Sot23; Output Type Microchip 46W4752
LDO, 2.7/16VIN, 0.25A, 1.2V, 2%, 3SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes

LDO, 2.7/16VIN, 0.25A, 1.2V, 2%, 3SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1703AT-1202E/CB
LDO Voltage Regulators MCP1703AT-1202E/CB
LDO Voltage Regulators LOW Iq, High Vin LDO 1.2V, SOT-23A

LDO Voltage Regulators LOW Iq, High Vin LDO 1.2V, SOT-23A

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 46W4752 MCP1703AT-1202E/CB
Product Name Ldo, 2.7/16Vin, 0.25A, 1.2V, 2%, 3Sot23; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details