IC REG LINEAR 4V 250MA SOT223-3 Product overview: MCP1703A-4002E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703A-4002E/D
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3
IC REG LINEAR 4V 250MA SOT223-3
IC REG LINEAR 4V 250MA SOT223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MCP1703A-4002E/DB | MCP1703A-4002E/DB-ND | MCP1703A-4002E/DB | MCP1703A-4002E/DB |
| Product Name | 4V 250MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; Tube | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 4 volts | 4 volts | 4 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| VIN | 16 volts | 16 volts |