Microchip Technology, Inc. Custom Parts - Custom Parts (J - M) - MCP1703A-3302E/MC MCP1703A-3302E/MC

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171592-MCP1703A-330 2E/MC Quiescent Current: 2 µA Output Current: 250 mA Output Voltage: 1.2 V Categories: Custom Parts Case / Package: DFN Alternative Parts (Cross-Reference): MCP1703A-3302EMC; MCP1703A3302E/MC; MCP1703A3302EMC; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171592-MCP1703A-330 2E/MC Quiescent Current: 2 µA Output Current: 250 mA Output Voltage: 1.2 V Categories: Custom Parts Case / Package: DFN Alternative Parts (Cross-Reference): MCP1703A-3302EMC; MCP1703A3302E/MC; MCP1703A3302EMC; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MCP1703A-3302E/MC - 1171592-MCP1703A-3302E/MC - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MCP1703A-3302E/MC
1171592-MCP1703A-3302E/MC
Custom Parts - Custom Parts (J - M) - MCP1703A-3302E/MC 1171592-MCP1703A-3302E/MC
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171592-MCP1703A-330 2E/MC Quiescent Current: 2 µA Output Current: 250 mA Output Voltage: 1.2 V Categories: Custom Parts Case / Package: DFN Alternative Parts (Cross-Reference): MCP1703A-3302EMC; MCP1703A3302E/MC; MCP1703A3302EMC; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171592-MCP1703A-3302E/MC
Quiescent Current: 2 µA
Output Current: 250 mA
Output Voltage: 1.2 V
Categories: Custom Parts
Case / Package: DFN
Alternative Parts (Cross-Reference): MCP1703A-3302EMC; MCP1703A3302E/MC; MCP1703A3302EMC;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1171592-MCP1703A-3302E/MC
Product Name Custom Parts - Custom Parts (J - M) - MCP1703A-3302E/MC
Unlock Full Specs
to access all available technical data