Microchip Technology, Inc. Voltage Regulators MCP1703A-3302E/DB

Description
LDO Low Iq 250mA 16V 3.3V 2% SOT223
Request a Quote Datasheet
Description
LDO Low Iq 250mA 16V 3.3V 2% SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 7709486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7709486
Voltage Regulators 7709486
LDO Low Iq 250mA 16V 3.3V 2% SOT223

LDO Low Iq 250mA 16V 3.3V 2% SOT223

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 963828-MCP1703A-3302E/DB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
963828-MCP1703A-3302E/DB
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 963828-MCP1703A-3302E/DB
Win Source Part Number: 963828-MCP1703A-3302 E/DB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 78 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 35dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): MCP1703-3302E/DB; MCP1703T-3302E/DB; MCP1703T-3002E/DBMCP 1703A-3302EDB; MCP1703A3302E/DB; MCP1703A3302EDB; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP1703A3302EDB Base Product Number: MCP1703 Voltage Dropout (Max): 0.725V @ 250mA

Win Source Part Number: 963828-MCP1703A-3302E/DB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 78
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 35dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MCP1703-3302E/DB; MCP1703T-3302E/DB; MCP1703T-3002E/DBMCP1703A-3302EDB; MCP1703A3302E/DB; MCP1703A3302EDB;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP1703A3302EDB
Base Product Number: MCP1703
Voltage Dropout (Max): 0.725V @ 250mA

Buy Now Datasheet
Singapore, Singapore
3.3V 250MA Voltage Regulator IC
776-MCP1703A-3302E/DB
3.3V 250MA Voltage Regulator IC 776-MCP1703A-3302E/DB
IC REG LIN 3.3V 250MA SOT223-3 Product overview: MCP1703A-3302E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703A-3302E/D B can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 250MA SOT223-3 Product overview: MCP1703A-3302E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703A-3302E/DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703A-3302E/DB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703A-3302E/DB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703A-3302E/DB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1703A-3302E/DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1703A-3302E/DB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1703A-3302E/DB
IC REG LIN 3.3V 250MA SOT223-3

IC REG LIN 3.3V 250MA SOT223-3

Supplier's Site
PMIC - Voltage Regulators - Linear - MCP1703A-3302E/DB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1703A-3302E/DB
PMIC - Voltage Regulators - Linear MCP1703A-3302E/DB
IC REG LIN 3.3V 250MA SOT223-3

IC REG LIN 3.3V 250MA SOT223-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1703A-3302E/DB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1703A-3302E/DB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1703A-3302E/DB
IC REG LIN 3.3V 250MA SOT223-3

IC REG LIN 3.3V 250MA SOT223-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 7709486 963828-MCP1703A-3302E/DB 776-MCP1703A-3302E/DB MCP1703A-3302E/DB-ND MCP1703A-3302E/DB MCP1703A-3302E/DB MCP1703A-3302E/DB
Product Name Voltage Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3.3V 250MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Category Low dropout voltage
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; Sot-223 Other; Tube Other; Tube Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Unlock Full Specs
to access all available technical data