Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3
IC REG LINEAR 3V 250MA SOT223-3 Product overview: MCP1703A-3002E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703A-3002E/D
IC REG LINEAR 3V 250MA SOT223-3
IC REG LINEAR 3V 250MA SOT223-3
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2368863P | MCP1703A-3002E/DB-ND | 776-MCP1703A-3002E/DB | MCP1703A-3002E/DB | MCP1703A-3002E/DB |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 250MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Package Type | Other; SOT-223-3 | Other; TO-261-4, TO-261AA | Other; Tube | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed |