Win Source Part Number: 1038372-MCP1703A-120
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 78
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 35dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MCP1703-5002E/DB; MCP1703-3302E/DB; MCP1703T-3302E/DBMCP
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP1703A1202EDB
Base Product Number: MCP1703
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
IC REG LIN 1.2V 200MA SOT223-3 Product overview: MCP1703A-1202E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703A-1202E/D
IC REG LIN 1.2V 200MA SOT223-3
IC REG LIN 1.2V 200MA SOT223-3
IC REG LIN 1.2V 200MA SOT223-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1038372-MCP1703A-1202E/DB | MCP1703A-1202E/DB-ND | 776-MCP1703A-1202E/DB | MCP1703A-1202E/DB | MCP1703A-1202E/DB | MCP1703A-1202E/DB |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 200MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; Tube | Other; TO-261-4, TO-261AA | Other; Tube | Other; TO-261-4, TO-261AA | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |