Microchip Technology, Inc. Low Iq 250mA LDO, Vin 16V max, Vout =3.0V MCP1703

Description
The MCP1703 is a CMOS, low dropout voltage regulator with 250 mA maximum output current. MCP1703 works with input voltage of up to 16V and in combination with its low current consumption of 2 µA is an ideal solution for applications using multi-cell, 9V alkaline or one-, two- or three- cell lithium-ion batteries. It is available in space efficient SOT23A and SOT89 packages or in a thermally capable 3-pin SOT223. For new designs, please consider the MCP1703A, which contains several improvements over the MCP1703. For product comparison, please consider: MCP1703A Additional Features Low 2.0 µA quiescent current (typical) Wide input operating voltage range: 2.7V to 16.0V High output current capability: 250 mA for output voltages ≥ 2.5V 200 mA for output voltages < 2.5V Output voltage range 1.2V to 5.5V in 0.1V increments (50 mV increments available upon request) Stable with 1.0 µF to 22 µF ceramic, tantalum, or aluminum output capacitors Short-circuit protection Overtemperature protection Package Options: 3-Pin SOT-23A, 3-Pin SOT-89,TO-92-3
Datasheet
Description
The MCP1703 is a CMOS, low dropout voltage regulator with 250 mA maximum output current. MCP1703 works with input voltage of up to 16V and in combination with its low current consumption of 2 µA is an ideal solution for applications using multi-cell, 9V alkaline or one-, two- or three- cell lithium-ion batteries. It is available in space efficient SOT23A and SOT89 packages or in a thermally capable 3-pin SOT223. For new designs, please consider the MCP1703A, which contains several improvements over the MCP1703. For product comparison, please consider: MCP1703A Additional Features Low 2.0 µA quiescent current (typical) Wide input operating voltage range: 2.7V to 16.0V High output current capability: 250 mA for output voltages ≥ 2.5V 200 mA for output voltages < 2.5V Output voltage range 1.2V to 5.5V in 0.1V increments (50 mV increments available upon request) Stable with 1.0 µF to 22 µF ceramic, tantalum, or aluminum output capacitors Short-circuit protection Overtemperature protection Package Options: 3-Pin SOT-23A, 3-Pin SOT-89,TO-92-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Iq 250mA LDO, Vin 16V max, Vout =3.0V - MCP1703 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Iq 250mA LDO, Vin 16V max, Vout =3.0V
MCP1703
Low Iq 250mA LDO, Vin 16V max, Vout =3.0V MCP1703
The MCP1703 is a CMOS, low dropout voltage regulator with 250 mA maximum output current. MCP1703 works with input voltage of up to 16V and in combination with its low current consumption of 2 µA is an ideal solution for applications using multi-cell, 9V alkaline or one-, two- or three- cell lithium-ion batteries. It is available in space efficient SOT23A and SOT89 packages or in a thermally capable 3-pin SOT223. For new designs, please consider the MCP1703A, which contains several improvements over the MCP1703. For product comparison, please consider: MCP1703A Additional Features Low 2.0 µA quiescent current (typical) Wide input operating voltage range: 2.7V to 16.0V High output current capability: 250 mA for output voltages ≥ 2.5V 200 mA for output voltages < 2.5V Output voltage range 1.2V to 5.5V in 0.1V increments (50 mV increments available upon request) Stable with 1.0 µF to 22 µF ceramic, tantalum, or aluminum output capacitors Short-circuit protection Overtemperature protection Package Options: 3-Pin SOT-23A, 3-Pin SOT-89,TO-92-3

The MCP1703 is a CMOS, low dropout voltage regulator with 250 mA maximum output current. MCP1703 works with input voltage of up to 16V and in combination with its low current consumption of 2 µA is an ideal solution for applications using multi-cell, 9V alkaline or one-, two- or three- cell lithium-ion batteries. It is available in space efficient SOT23A and SOT89 packages or in a thermally capable 3-pin SOT223.
For new designs, please consider the MCP1703A, which contains several improvements over the MCP1703.

For product comparison, please consider: MCP1703A

Additional Features

    • Low 2.0 µA quiescent current (typical)
    • Wide input operating voltage range: 2.7V to 16.0V
    • High output current capability:
      • 250 mA for output voltages ≥ 2.5V
      • 200 mA for output voltages < 2.5V
    • Output voltage range 1.2V to 5.5V in 0.1V increments (50 mV increments available upon request)
    • Stable with 1.0 µF to 22 µF ceramic, tantalum, or aluminum output capacitors
    • Short-circuit protection
    • Overtemperature protection
    • Package Options: 3-Pin SOT-23A, 3-Pin SOT-89,TO-92-3
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1703
Product Name Low Iq 250mA LDO, Vin 16V max, Vout =3.0V
Package Type SOT23; SOT89; Other; ['Wafer', 'DFN', 'SOT-89', 'SOT-223', 'SOT-23A', 'TO-92']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3166 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
BQ2204A SRAM Nonvolatile Controller IC for 4 SRAM Banks - BQ2204APN - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Board Mount Modules - ATS2805D - 981734-ATS2805D - Win Source Electronics
Specs
Output Power 25 watts
View Details
Gates and Inverters - 74HCT14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details