Microchip Technology, Inc. Fixed Ldo Voltage Regulator, 2.7V To 16V, 330Mv Dropout, 5Vout, 250Maout, Sot-223-3 Rohs Compliant Microchip MCP1703-5002E/DB

Description
Fixed LDO Voltage Regulator, 2.7V to 16V, 330mV Dropout, 5Vout, 250mAout, SOT-223-3 RoHS Compliant: Yes
Description
Fixed LDO Voltage Regulator, 2.7V to 16V, 330mV Dropout, 5Vout, 250mAout, SOT-223-3 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1703 is a fixed LDO voltage regulator designed to operate within an input voltage range of 2.7V to 16V. It provides a stable output voltage of 5V with a maximum output current of 250mA. The device features a low dropout voltage of 330mV, making it suitable for applications where efficiency is critical. The typical quiescent current is only 2.0µA, which is advantageous for battery-powered devices. The MCP1703 is stable with a minimum output capacitance of 1µF and is compatible with various capacitor types, including ceramic, tantalum, and aluminum electrolytic. It includes built-in short-circuit protection and overtemperature protection, enhancing its reliability in various applications. The device is housed in a compact SOT-223-3 package and is RoHS compliant, making it suitable for environmentally conscious designs. This regulator is ideal for use in battery-powered devices, alarm circuits, smoke detectors, and other consumer electronics where low power consumption and stable voltage are required.

Datasheet Summary
Powered by GS/AI

The MCP1703 is a fixed LDO voltage regulator designed to operate within an input voltage range of 2.7V to 16V. It provides a stable output voltage of 5V with a maximum output current of 250mA. The device features a low dropout voltage of 330mV, making it suitable for applications where efficiency is critical. The typical quiescent current is only 2.0µA, which is advantageous for battery-powered devices. The MCP1703 is stable with a minimum output capacitance of 1µF and is compatible with various capacitor types, including ceramic, tantalum, and aluminum electrolytic. It includes built-in short-circuit protection and overtemperature protection, enhancing its reliability in various applications. The device is housed in a compact SOT-223-3 package and is RoHS compliant, making it suitable for environmentally conscious designs. This regulator is ideal for use in battery-powered devices, alarm circuits, smoke detectors, and other consumer electronics where low power consumption and stable voltage are required.

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2.7V To 16V, 330Mv Dropout, 5Vout, 250Maout, Sot-223-3 Rohs Compliant Microchip - 09P3989 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.7V To 16V, 330Mv Dropout, 5Vout, 250Maout, Sot-223-3 Rohs Compliant Microchip
09P3989
Fixed Ldo Voltage Regulator, 2.7V To 16V, 330Mv Dropout, 5Vout, 250Maout, Sot-223-3 Rohs Compliant Microchip 09P3989
Fixed LDO Voltage Regulator, 2.7V to 16V, 330mV Dropout, 5Vout, 250mAout, SOT-223-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.7V to 16V, 330mV Dropout, 5Vout, 250mAout, SOT-223-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 09P3989
Product Name Fixed Ldo Voltage Regulator, 2.7V To 16V, 330Mv Dropout, 5Vout, 250Maout, Sot-223-3 Rohs Compliant Microchip
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details