IC REG LIN 1.5V 200MA SOT223-3 Product overview: MCP1703-1502E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1703-1502E/DB
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Win Source Part Number: 1373128-MCP1703-1502
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Base Product Number: MCP1703
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 1.5V
Current - Output: 200mA
Current - Quiescent (Iq): 5 µA
PSRR: 44dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
IC REG LIN 1.5V 200MA SOT223-3
LDO Voltage Regulators Low Iq 250mA LDO Vin 16Vmax Vout 1.5V
IC REG LIN 1.5V 200MA SOT223-3
IC REG LIN 1.5V 200MA SOT223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1703-1502E/DB | MCP1703-1502E/DB-ND | 1373128-MCP1703-1502E/DB | MCP1703-1502E/DB | MCP1703-1502E/DB | MCP1703-1502E/DB | MCP1703-1502E/DB |
| Product Name | 1.5V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tube | Other; TO-261-4, TO-261AA | Other; Tube | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | |||
| IOUT | 0.2500 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
| Dropout Voltage | 0.3300 volts |