LDO regulator,5.0V,250mA
LDO regulator,5.0V,250mA
LDO regulator,5.0V,250mA
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
IC REG LINEAR 5V 250MA SOT89-3 Product overview: MCP1702T-5002E/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1702T-5002E/M
Manufacturer: Microchip Technology
Win Source Part Number: 023067-MCP1702T-5002
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.33V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Family Name: MCP1702
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.65V @ 250mA
Operating Supply Current: 5μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): RT9163-50PXL; RT9163-50GXL; LC1253CC3TR50;
Introduction Date: September 27, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 250MA SOT89-3
IC REG LINEAR 5V 250MA SOT89-3
IC REG LINEAR 5V 250MA SOT89-3
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 7757441P | 7757441 | MCP1702T-5002E/MBTR-ND | 776-MCP1702T-5002E/MB | 023067-MCP1702T-5002E/MB | MCP1702T-5002E/MB | MCP1702T-5002E/MB | MCP1702T-5002E/MB |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 250MA SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-5002E/MB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | SOT89; Other; SOT-89 | SOT89; Other; Sot-89 | Other; TO-243AA | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-3 | Other; TO-243AA | SOT89 | |
| Regulator Category | Low dropout voltage | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive |