Microchip Technology, Inc. Ldo Voltage Regulator, 250Ma, 1.2-5.5V; Output Type Microchip MCP1702T-5002E/MB

Description
LDO VOLTAGE REGULATOR, 250mA, 1.2-5.5V; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:330mV; No. of Pins:3Pins RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 250mA, 1.2-5.5V; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:330mV; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 250Ma, 1.2-5.5V; Output Type Microchip - 56K6995 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 250Ma, 1.2-5.5V; Output Type Microchip
56K6995
Ldo Voltage Regulator, 250Ma, 1.2-5.5V; Output Type Microchip 56K6995
LDO VOLTAGE REGULATOR, 250mA, 1.2-5.5V; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:330mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 250mA, 1.2-5.5V; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:330mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 56K6995
Product Name Ldo Voltage Regulator, 250Ma, 1.2-5.5V; Output Type Microchip
Input Voltage 2.7 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details