Microchip Technology, Inc. Low-Power 250mA 10V 4.2V LDO Voltage Regulator IC MCP1702T-4202E/MB

Description
Low Iq 250mA LDO Vin 10V max Vout=4.2V Product overview: MCP1702T-4202E/MB from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250mA, 10V, 4.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250mA, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MCP1702T-4202E/M B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Iq 250mA LDO Vin 10V max Vout=4.2V Product overview: MCP1702T-4202E/MB from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250mA, 10V, 4.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250mA, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MCP1702T-4202E/M B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 250mA 10V 4.2V LDO Voltage Regulator IC
699-MCP1702T-4202E/MB
Low-Power 250mA 10V 4.2V LDO Voltage Regulator IC 699-MCP1702T-4202E/MB
Low Iq 250mA LDO Vin 10V max Vout=4.2V Product overview: MCP1702T-4202E/MB from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250mA, 10V, 4.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250mA, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MCP1702T-4202E/M B can be used for catalog matching and distributor lookup.

Low Iq 250mA LDO Vin 10V max Vout=4.2V Product overview: MCP1702T-4202E/MB from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250mA, 10V, 4.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250mA, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MCP1702T-4202E/MB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-4202E/MB - 1078167-MCP1702T-4202E/MB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-4202E/MB
1078167-MCP1702T-4202E/MB
PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-4202E/MB 1078167-MCP1702T-4202E/MB
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078167-MCP1702T-420 2E/MB Mounting: SMD (SMT) Quiescent Current: 2 µA Output Current: 250 mA Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89 Alternative Parts (Cross-Reference): MCP1702T-4202E/MBMCP 1702T4202E/MB; MCP1702T4202EMB; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078167-MCP1702T-4202E/MB
Mounting: SMD (SMT)
Quiescent Current: 2 µA
Output Current: 250 mA
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-89
Alternative Parts (Cross-Reference): MCP1702T-4202E/MBMCP1702T4202E/MB; MCP1702T4202EMB;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MCP1702T-4202E/MB 1078167-MCP1702T-4202E/MB
Product Name Low-Power 250mA 10V 4.2V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-4202E/MB
Package Type Other; SOT-89 SOT89; Other; SOT-89
Unlock Full Specs
to access all available technical data