Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3
IC REG LIN 4.1V 250MA SOT23A-3
IC REG LIN 4.1V 250MA SOT23A-3
LDO Voltage Regulators Low Iq 250mA LDO Vin 13.2V max Vout=4.1V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1702T-4102E/CB-ND | MCP1702T-4102E/CB | MCP1702T-4102E/CB | MCP1702T-4102E/CB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| Special Features | Input Overcurrent Protection |