Microchip Technology, Inc. Ldo, Fixed, 4V, 0.25A, Sot-23A-3; Output Type Microchip MCP1702T-4002E/CB

Description
LDO, FIXED, 4V, 0.25A, SOT-23A-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:4V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 4V, 0.25A, SOT-23A-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:4V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 4V, 0.25A, Sot-23A-3; Output Type Microchip - 12AC9923 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 4V, 0.25A, Sot-23A-3; Output Type Microchip
12AC9923
Ldo, Fixed, 4V, 0.25A, Sot-23A-3; Output Type Microchip 12AC9923
LDO, FIXED, 4V, 0.25A, SOT-23A-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:4V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 4V, 0.25A, SOT-23A-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:4V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, 4V, 0.25A, Sot-23A-3; Output Type Microchip - 11AC9658 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 4V, 0.25A, Sot-23A-3; Output Type Microchip
11AC9658
Ldo, Fixed, 4V, 0.25A, Sot-23A-3; Output Type Microchip 11AC9658
LDO, FIXED, 4V, 0.25A, SOT-23A-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:4V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA RoHS Compliant: Yes

LDO, FIXED, 4V, 0.25A, SOT-23A-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:4V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 12AC9923
Product Name Ldo, Fixed, 4V, 0.25A, Sot-23A-3; Output Type Microchip
Input Voltage 2.7 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details