Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1702T-4002E/CB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1702T-4002E/CBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1702T-4002E/CBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1702T-4002E/CBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1702T-4002E/CBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1702T-4002E/CBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1702T-4002E/CBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1702T-4002E/CBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1702T-4002E/CBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1702T-4002E/CBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-4002E/CB - 023065-MCP1702T-4002E/CB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-4002E/CB
023065-MCP1702T-4002E/CB
PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-4002E/CB 023065-MCP1702T-4002E/CB
Manufacturer: Microchip Technology Win Source Part Number: 023065-MCP1702T-4002 E/CB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.525V @ 250mA Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Output Voltage: 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23A-3 Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 4V Dropout Voltage-Max: 0.725V @ 250mA Operating Supply Current: 5μA PSRR: 44dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Security, Sensing & Instrumentation, Consumer Electronics, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 023065-MCP1702T-4002E/CB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.525V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Output Voltage: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23A-3
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 4V
Dropout Voltage-Max: 0.725V @ 250mA
Operating Supply Current: 5μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Security, Sensing & Instrumentation, Consumer Electronics, Automotive

Buy Now Datasheet
Singapore, Singapore
4V 250MA Voltage Regulator IC
776-MCP1702T-4002E/CB
4V 250MA Voltage Regulator IC 776-MCP1702T-4002E/CB
IC REG LINEAR 4V 250MA SOT23A-3 Product overview: MCP1702T-4002E/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1702T-4002E/C B can be used for catalog matching and distributor lookup.

IC REG LINEAR 4V 250MA SOT23A-3 Product overview: MCP1702T-4002E/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1702T-4002E/CB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1702T-4002E/CB
PMIC - Voltage Regulators - Linear MCP1702T-4002E/CB
IC REG LINEAR 4V 250MA SOT23A-3

IC REG LINEAR 4V 250MA SOT23A-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1702T-4002E/CB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1702T-4002E/CB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1702T-4002E/CB
IC REG LINEAR 4V 250MA SOT23A-3

IC REG LINEAR 4V 250MA SOT23A-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1702T-4002E/CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1702T-4002E/CB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1702T-4002E/CB
IC REG LINEAR 4V 250MA SOT23A-3

IC REG LINEAR 4V 250MA SOT23A-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1702T-4002E/CB
LDO Voltage Regulators MCP1702T-4002E/CB
LDO Voltage Regulators Low Iq 250mA LDO Vin 13.2V max Vout=4.0V

LDO Voltage Regulators Low Iq 250mA LDO Vin 13.2V max Vout=4.0V

Buy Now Datasheet
IC REG LINEAR 4V 250MA SOT23A-3 - 536-MCP1702T-4002E/CB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 4V 250MA SOT23A-3
536-MCP1702T-4002E/CB
IC REG LINEAR 4V 250MA SOT23A-3 536-MCP1702T-4002E/CB
IC REG LINEAR 4V 250MA SOT23A-3

IC REG LINEAR 4V 250MA SOT23A-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1702T-4002E/CBTR-ND 023065-MCP1702T-4002E/CB 776-MCP1702T-4002E/CB MCP1702T-4002E/CB MCP1702T-4002E/CB MCP1702T-4002E/CB MCP1702T-4002E/CB 536-MCP1702T-4002E/CB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-4002E/CB 4V 250MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators IC REG LINEAR 4V 250MA SOT23A-3
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23A-3 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data