Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-3302E/MB MCP1702T-3302E/MB

Description
Manufacturer: Microchip Technology Win Source Part Number: 023064-MCP1702T-3302 E/MB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.525V @ 250mA Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.725V @ 250mA Operating Supply Current: 5μA PSRR: 44dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023064-MCP1702T-3302 E/MB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.525V @ 250mA Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.725V @ 250mA Operating Supply Current: 5μA PSRR: 44dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-3302E/MB - 023064-MCP1702T-3302E/MB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-3302E/MB
023064-MCP1702T-3302E/MB
PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-3302E/MB 023064-MCP1702T-3302E/MB
Manufacturer: Microchip Technology Win Source Part Number: 023064-MCP1702T-3302 E/MB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.525V @ 250mA Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.725V @ 250mA Operating Supply Current: 5μA PSRR: 44dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 023064-MCP1702T-3302E/MB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.525V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.725V @ 250mA
Operating Supply Current: 5μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1702T-3302E/MBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1702T-3302E/MBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1702T-3302E/MBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1702T-3302E/MBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1702T-3302E/MBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1702T-3302E/MBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1702T-3302E/MBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1702T-3302E/MBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1702T-3302E/MBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3

Buy Now Datasheet
Singapore, Singapore
3.3V 250MA SOT89 Voltage Regulator IC
776-MCP1702T-3302E/MB
3.3V 250MA SOT89 Voltage Regulator IC 776-MCP1702T-3302E/MB
IC REG LINEAR 3.3V 250MA SOT89-3 Product overview: MCP1702T-3302E/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1702T-3302E/M B can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 250MA SOT89-3 Product overview: MCP1702T-3302E/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1702T-3302E/MB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 6694872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6694872
Voltage Regulators 6694872
LDO Regulator 250mA 3.3V 2uA SOT89

LDO Regulator 250mA 3.3V 2uA SOT89

Supplier's Site
Voltage Regulators - 8895395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8895395
Voltage Regulators 8895395
LDO Regulator 250mA 3.3V 2uA SOT89

LDO Regulator 250mA 3.3V 2uA SOT89

Supplier's Site
Voltage Regulators - 6694872P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6694872P
Voltage Regulators 6694872P
LDO Regulator 250mA 3.3V 2uA SOT89

LDO Regulator 250mA 3.3V 2uA SOT89

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1702T-3302E/MB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1702T-3302E/MB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1702T-3302E/MB
IC REG LINEAR 3.3V 250MA SOT89-3

IC REG LINEAR 3.3V 250MA SOT89-3

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - MCP1702T-3302E/MB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MCP1702T-3302E/MB
Power Supply Chip >> Linear Voltage Regulators (LDO) MCP1702T-3302E/MB
44dB@(100Hz) 250mA Fixed 3.3V Positive electrode 13.2V SOT-89-3 Linear Voltage Regulators (LDO) ROHS

44dB@(100Hz) 250mA Fixed 3.3V Positive electrode 13.2V SOT-89-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MCP1702T-3302E/MB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1702T-3302E/MB
PMIC - Voltage Regulators - Linear MCP1702T-3302E/MB
IC REG LINEAR 3.3V 250MA SOT89-3

IC REG LINEAR 3.3V 250MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1702T-3302E/MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1702T-3302E/MB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1702T-3302E/MB
IC REG LINEAR 3.3V 250MA SOT89-3

IC REG LINEAR 3.3V 250MA SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 023064-MCP1702T-3302E/MB MCP1702T-3302E/MBCT-ND 776-MCP1702T-3302E/MB 6694872 6694872P MCP1702T-3302E/MB MCP1702T-3302E/MB MCP1702T-3302E/MB MCP1702T-3302E/MB
Product Name PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-3302E/MB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 250MA SOT89 Voltage Regulator IC Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed Fixed
Package Type SOT89; Other; SOT-89-3 Other; TO-243AA Other; Tape & Reel (TR) SOT89; Other; Sot-89 SOT89; Other; SOT-89 Other; TO-243AA SOT89 SOT89
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SLWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 155125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Battery Chargers - BQ24251RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3342JRM-REEL7 - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
IOUT 0.8500 amps
View Details