The MCP1702T-2802E/CB is a low dropout (LDO) linear voltage regulator capable of delivering up to 250 mA of output current with a typical quiescent current of only 2.0 µA. It operates within an input voltage range of 2.7V to 13.2V, making it suitable for battery-powered applications. The device features a low dropout voltage of 625 mV at 250 mA output (for VOUT = 2.8V) and offers a typical output voltage tolerance of ±0.4%. Standard output voltage options include 1.2V, 1.5V, 1.8V, 2.5V, 2.8V, 3.0V, 3.3V, 4.0V, and 5.0V, with the ability to customize output voltages in 0.1V increments upon request. The MCP1702 is stable with output capacitors ranging from 1.0 µF to 22 µF and includes short-circuit and overtemperature protection features. It is suitable for various applications, including battery-powered devices, smoke detectors, and microcontroller power supplies. The device is available in multiple package types, including SOT-23A, SOT-89-3, and TO-92.
LDO, 250mA max, Vin 13.2V max, Vout=2.8V
LDO, 250mA max, Vin 13.2V max, Vout=2.8V
LDO, 250mA max, Vin 13.2V max, Vout=2.8V
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23A-3
IC REG LIN 2.8V 250MA SOT23A-3 Product overview: MCP1702T-2802E/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1702T-2802E/C
Manufacturer: Microchip Technology
Win Source Part Number: 1074804-MCP1702T-280
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23A-3
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.975V @ 250mA
Operating Supply Current: 5μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
IC REG LIN 2.8V 250MA SOT23A-3
LDO Voltage Regulators Low Iq 250mA LDO Vin 13.2V max Vout=2.8V
IC REG LIN 2.8V 250MA SOT23A-3
IC REG LIN 2.8V 250MA SOT23A-3
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 7047677 | 7047677P | MCP1702T-2802E/CBTR-ND | 776-MCP1702T-2802E/CB | 1074804-MCP1702T-2802E/CB | MCP1702T-2802E/CB | MCP1702T-2802E/CB | MCP1702T-2802E/CB | MCP1702T-2802E/CB |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 250MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-2802E/CB | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Category | Low dropout voltage | ||||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | SOT23; Other; Sot-23a | SOT23; Other; SOT-23A | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23A-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| IQ | 5.00E-6 amps | 2.00E-6 amps | 5.00E-6 amps | 5.00E-6 amps | |||||
| Regulator Type | Standard | Low Dropout |